Hoover logo

Hoover 39100501 Upright vacuum AC Dry HEPA Bagless 1,5 L Black, Red, Translucent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27487
Info modified on:
14 Mar 2024, 19:14:15
Short summary description Hoover 39100501 Upright vacuum AC Dry HEPA Bagless 1,5 L Black, Red, Translucent:

Hoover 39100501, Upright vacuum, Bagless, Black, Red, Translucent, 1,5 L, Dry, HEPA

Long summary description Hoover 39100501 Upright vacuum AC Dry HEPA Bagless 1,5 L Black, Red, Translucent:

Hoover 39100501. Product type: Upright vacuum, Dust container type: Bagless, Product color: Black, Red, Translucent. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering. Cord length: 12 m, Operating radius: 17 m, Power control: Electronic. Power source: AC, Annual energy consumption: 22 kWh. Width: 310 mm, Depth: 310 mm, Weight (without accessories): 5,9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.