Hoover logo

Hoover DXC3 263/2-S washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110150
Info modified on:
27 May 2024, 12:05:29
Short summary description Hoover DXC3 263/2-S washing machine Front-load 6 kg 1200 RPM White:

Hoover DXC3 263/2-S, Front-load, 6 kg, B, 77 dB, 1200 RPM, 153 kWh

Long summary description Hoover DXC3 263/2-S washing machine Front-load 6 kg 1200 RPM White:

Hoover DXC3 263/2-S. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8550 L. Product color: White. Width: 600 mm, Depth: 330 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.