Hoover SJ 144 WSR, HEPA, Filtering, Bagless, Red, Silver, Transparent, 24 h, 14,4 V
Hoover SJ 144 WSR. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Dust container type: Bagless, Product color: Red, Silver, Transparent. Charging time: 24 h, Battery voltage: 14,4 V, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 1,34 kg. Package weight: 2,1 kg