Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 22403435 data-sheets &
36824 brands
– register (free)
Air Purifiers
Hoover H-PURIFIER 300 HHP30C011 100 m² White
Hoover H-PURIFIER 300 HHP30C011 100 m² White
Edit this data-sheet
Slide 1 of 20
Embed the product datasheet into your content.
XML product data for Hoover 38290208
XML doc
Icecat LIVE: JS for Hoover 38290208
Icecat Live DOC
JSON product data for Hoover 38290208
JSON DOC
CSV product data for Hoover 38290208
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Hoover
Product family:
H-PURIFIER 300
Product name:
HHP30C011
Article code:
38290208
GTIN (EAN/UPC):
8059019015668
Category:
Air Purifiers
Icecat Product ID:
80480365
Data-sheet quality:
created/standardized by Icecat
Product views:
91489
Info modified on:
06 Oct 2024, 18:05:53
Hoover 38290208 user manual (11 MB)
Hoover 38290208 (Icecat)
Short summary description Hoover H-PURIFIER 300 HHP30C011 100 m² White:
Hoover H-PURIFIER 300 HHP30C011, 290 m³/h
Long summary description Hoover H-PURIFIER 300 HHP30C011 100 m² White:
Hoover H-PURIFIER 300 HHP30C011. Air purify rate: 290 m³/h
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Hoover 38290208
XML doc
Icecat LIVE: JS for Hoover 38290208
Icecat Live DOC
JSON product data for Hoover 38290208
JSON DOC
CSV product data for Hoover 38290208
CSV DOC
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE