Hoover logo

Hoover HHJP 1775 S2W Freestanding 227 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82539
Info modified on:
27 May 2024, 11:56:20
Short summary description Hoover HHJP 1775 S2W Freestanding 227 L White:

Hoover HHJP 1775 S2W, 227 L, N-ST, 43 dB, 3 kg/24h, White

Long summary description Hoover HHJP 1775 S2W Freestanding 227 L White:

Hoover HHJP 1775 S2W. Total net capacity: 227 L. Door hinge: Left. Climate class: N-ST, Noise level: 43 dB. Fridge net capacity: 173 L, Fridge interior light. Freezer net capacity: 54 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 241 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.