Hoover logo

Hoover H-DRY 500 ND H10A2TCBEXS-S tumble dryer Freestanding Front-load 10 kg A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39343
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Hoover H-DRY 500 ND H10A2TCBEXS-S tumble dryer Freestanding Front-load 10 kg A++ White:

Hoover H-DRY 500 ND H10A2TCBEXS-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Hoover H-DRY 500 ND H10A2TCBEXS-S tumble dryer Freestanding Front-load 10 kg A++ White:

Hoover H-DRY 500 ND H10A2TCBEXS-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 10 kg, Condensation efficiency class: B, Cycle time: 305 min. Delay start (max): 24 h, Apps supported: hOn. Energy efficiency class: A++, Energy consumption: 2,48 kWh, Annual energy consumption: 282 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.