Hoover DX H8A3TREX-01, Freestanding, Front-load, Condensation, White, Rotary, Touch, Left
Hoover DX H8A3TREX-01. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: A, Cycle time: 220 min. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1,42 kWh, Annual energy consumption: 176 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm