Hoover logo

Hoover H-WASH 300 LITE H3WS4105TACE-80 washing machine Front-load 10 kg 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37478
Info modified on:
04 Mar 2025, 15:36:38
Short summary description Hoover H-WASH 300 LITE H3WS4105TACE-80 washing machine Front-load 10 kg 1400 RPM White:

Hoover H-WASH 300 LITE H3WS4105TACE-80, Front-load, 10 kg, B, 81 dB, 1400 RPM, C

Long summary description Hoover H-WASH 300 LITE H3WS4105TACE-80 washing machine Front-load 10 kg 1400 RPM White:

Hoover H-WASH 300 LITE H3WS4105TACE-80. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: B, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 239 kWh, Annual water consumption washing: 12900 L. Product color: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm. Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.