Hoover logo

Hoover HL 1292D3/1-17 washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33385
Info modified on:
03 Jan 2024, 15:11:09
Short summary description Hoover HL 1292D3/1-17 washing machine Front-load 9 kg 1200 RPM White:

Hoover HL 1292D3/1-17, Front-load, 9 kg, A, 77 dB, 1200 RPM, 218 kWh

Long summary description Hoover HL 1292D3/1-17 washing machine Front-load 9 kg 1200 RPM White:

Hoover HL 1292D3/1-17. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 218 kWh. Product color: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.