Hoover logo

Hoover AWMPD 49LH7/1-S washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37683
Info modified on:
25 Feb 2025, 13:42:52
Short summary description Hoover AWMPD 49LH7/1-S washing machine Front-load 9 kg 1400 RPM White:

Hoover AWMPD 49LH7/1-S, Front-load, 9 kg, A, 77 dB, 1400 RPM, A

Long summary description Hoover AWMPD 49LH7/1-S washing machine Front-load 9 kg 1400 RPM White:

Hoover AWMPD 49LH7/1-S. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 77 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.