Hoover logo

Hoover Dynamic Next WDXOA40464AHC2-S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7222
Info modified on:
27 May 2024, 14:35:48
Short summary description Hoover Dynamic Next WDXOA40464AHC2-S washer dryer Freestanding Front-load White:

Hoover Dynamic Next WDXOA40464AHC2-S, Front-load, Freestanding, White, Left, Chrome, Chrome

Long summary description Hoover Dynamic Next WDXOA40464AHC2-S washer dryer Freestanding Front-load White:

Hoover Dynamic Next WDXOA40464AHC2-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 4 kg, Maximum spin speed: 1400 RPM, Washing capacity: 6 kg. Energy efficiency scale: A to G, AC input voltage: 220 - 240 V, Power plug type: Type F (CEE 7/4). Height: 850 mm, Weight: 64 kg, Package width: 650 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.