Hoover logo

Hoover Dynamic Next DXOA 69AHC3-S washing machine Front-load 9 kg 1600 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64436
Info modified on:
27 May 2024, 15:32:29
Short summary description Hoover Dynamic Next DXOA 69AHC3-S washing machine Front-load 9 kg 1600 RPM White:

Hoover Dynamic Next DXOA 69AHC3-S, Front-load, 9 kg, A, 80 dB, 1600 RPM, White

Long summary description Hoover Dynamic Next DXOA 69AHC3-S washing machine Front-load 9 kg 1600 RPM White:

Hoover Dynamic Next DXOA 69AHC3-S. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.