Hoover logo

Hoover WDWOA 596AHC-S washer dryer Freestanding Front-load Chrome, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68562
Info modified on:
14 Mar 2024, 18:27:59
Short summary description Hoover WDWOA 596AHC-S washer dryer Freestanding Front-load Chrome, White:

Hoover WDWOA 596AHC-S, Front-load, Freestanding, Chrome, White, Left, Rotary, Touch, Stainless steel

Long summary description Hoover WDWOA 596AHC-S washer dryer Freestanding Front-load Chrome, White:

Hoover WDWOA 596AHC-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: Chrome, White. Drying capacity: 6 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1,17 kWh, Energy consumption washing & drying per cycle: 6,12 kWh, AC input voltage: 220-240 V. Depth: 600 mm, Width: 600 mm, Weight: 71 kg. Washing class: A, Annual water consumption washing: 13600 L, Annual water consumption washing & drying: 26000 L

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.