Hoover logo

Hoover DXC 58/1-37 washing machine Front-load 8 kg 1500 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57230
Info modified on:
27 May 2024, 12:18:16
Short summary description Hoover DXC 58/1-37 washing machine Front-load 8 kg 1500 RPM White:

Hoover DXC 58/1-37, Front-load, 8 kg, A, 79 dB, 1500 RPM, 196 kWh

Long summary description Hoover DXC 58/1-37 washing machine Front-load 8 kg 1500 RPM White:

Hoover DXC 58/1-37. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.