Hoover logo

Hoover NEXT S374TA/1-37 washing machine Top-load 7 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74413
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover NEXT S374TA/1-37 washing machine Top-load 7 kg 1400 RPM White:

Hoover NEXT S374TA/1-37, Top-load, 7 kg, B, 1400 RPM, White

Long summary description Hoover NEXT S374TA/1-37 washing machine Top-load 7 kg 1400 RPM White:

Hoover NEXT S374TA/1-37. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.