Hoover logo

Hoover DYNS 7126 PG washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54686
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Hoover DYNS 7126 PG washing machine Front-load 7 kg 1200 RPM White:

Hoover DYNS 7126 PG, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Hoover DYNS 7126 PG washing machine Front-load 7 kg 1200 RPM White:

Hoover DYNS 7126 PG. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.