Hoover WDYNS 642 D, Front-load, Freestanding, White, 4 kg, 1200 RPM, 6 kg
Hoover WDYNS 642 D. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 4 kg, Maximum spin speed: 1200 RPM, Washing capacity: 6 kg. Depth: 440 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B