Hisense logo

Hisense WFGP70143VM washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9873
Info modified on:
04 Mar 2025, 15:48:22
Short summary description Hisense WFGP70143VM washing machine Front-load 7 kg 1400 RPM White:

Hisense WFGP70143VM, Front-load, 7 kg, B, 73 dB, 1400 RPM, B

Long summary description Hisense WFGP70143VM washing machine Front-load 7 kg 1400 RPM White:

Hisense WFGP70143VM. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 545 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.