Hisense logo

Hisense RT536N4FBV fridge-freezer Freestanding 400 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39747
Info modified on:
12 Feb 2020, 08:54:29
Short summary description Hisense RT536N4FBV fridge-freezer Freestanding 400 L Black:

Hisense RT536N4FBV, 400 L, No Frost (fridge), T, 45 dB, 8 kg/24h, Black

Long summary description Hisense RT536N4FBV fridge-freezer Freestanding 400 L Black:

Hisense RT536N4FBV. Total net capacity: 400 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 45 dB. Fridge net capacity: 305 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 95 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 502 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.