Hisense logo

Hisense RT417N4DC1 fridge-freezer Freestanding 321 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40324
Info modified on:
27 May 2024, 16:37:54
Short summary description Hisense RT417N4DC1 fridge-freezer Freestanding 321 L F Stainless steel:

Hisense RT417N4DC1, 321 L, No Frost (fridge), SN-T, 5 kg/24h, F, Stainless steel

Long summary description Hisense RT417N4DC1 fridge-freezer Freestanding 321 L F Stainless steel:

Hisense RT417N4DC1. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 246 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 75 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 280 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.