Hisense logo

Hisense 58XT880 147,3 cm (58") 4K Ultra HD Black, Silver 12 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48894
Info modified on:
19 Feb 2024, 06:47:56
Short summary description Hisense 58XT880 147,3 cm (58") 4K Ultra HD Black, Silver 12 W:

Hisense 58XT880, 147,3 cm (58"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, 3840 x 2160

Long summary description Hisense 58XT880 147,3 cm (58") 4K Ultra HD Black, Silver 12 W:

Hisense 58XT880. Display diagonal: 147,3 cm (58"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: ASF, AVI, DIVX, FLV, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, TS, VOB, Audio formats supported: AC3, MP3, OGG, WMA, Teletext: 1000 pages. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.