Hisense Infinity H30 Lite, 15,5 cm (6.1"), 3 GB, 32 GB, 13 MP, Android 9.0, Turquoise
Hisense Infinity H30 Lite. Display diagonal: 15,5 cm (6.1"), Display resolution: 1560 x 720 pixels. Processor frequency: 1,6 GHz, Processor family: Unisoc, Processor model: SC9863A. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product color: Turquoise