Hisense AS-09UR4SVETE5, Air conditioner indoor unit, Grey, White, Cooling, Heating, 2600 W, 2800 W, LED
Hisense AS-09UR4SVETE5. Type: Air conditioner indoor unit, Product color: Grey, White, Air conditioner functions: Cooling, Heating. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 56 dB, Cooling airflow (indoor unit): 500 m³/h