Hisense logo

Hisense 40K23DW TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57428
Info modified on:
02 Dec 2020, 14:41:39
Short summary description Hisense 40K23DW TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 250 cd/m²:

Hisense 40K23DW, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Hisense 40K23DW TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 250 cd/m²:

Hisense 40K23DW. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Display brightness: 250 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.