Hasbro logo

Hasbro B7493EU00

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20880
Info modified on:
17 Jun 2024, 13:43:33
Short summary description Hasbro B7493EU00:

Hasbro B7493EU00, Star Wars, 6 yr(s), AA, Plastic, Multicolour

Long summary description Hasbro B7493EU00:

Hasbro B7493EU00. Theme: Star Wars, Recommended age (min): 6 yr(s). Battery type: AA, Number of batteries supported: 4. Material: Plastic, Product color: Multicolour

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.