Hannspree HANNSpad Tablet, 25,6 cm (10.1"), 1024 x 600 pixels, 16 GB, 0,5 GB, Android, Black
Hannspree HANNSpad Tablet. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor family: ARM Cortex-A. Internal memory: 0,5 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 745 g. Operating system installed: Android. Product color: Black