Hannspree logo

Hannspree SE32LMNB TV 80 cm (31.5") HD Black 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58813
Info modified on:
30 Sept 2024, 14:23:25
End of life date:
27 Sept 2024
Short summary description Hannspree SE32LMNB TV 80 cm (31.5") HD Black 350 cd/m²:

Hannspree SE32LMNB, 80 cm (31.5"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Hannspree SE32LMNB TV 80 cm (31.5") HD Black 350 cd/m²:

Hannspree SE32LMNB. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 350 cd/m², Response time: 5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.