Hannspree logo

Hannspree Hanns.G 19" LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21701
Info modified on:
30 Sept 2024, 14:23:36
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G 19" LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Hannspree Hanns.G 19" LCD Monitor, 48,3 cm (19"), 1280 x 1024 pixels, 8 ms

Long summary description Hannspree Hanns.G 19" LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Hannspree Hanns.G 19" LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.