Hannspree logo

Hannspree HT11 48,3 cm (19") HD Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90071
Info modified on:
30 Sept 2024, 14:23:23
End of life date:
27 Sept 2024
Short summary description Hannspree HT11 48,3 cm (19") HD Black 300 cd/m²:

Hannspree HT11, 48,3 cm (19"), HD, LCD, Black

Long summary description Hannspree HT11 48,3 cm (19") HD Black 300 cd/m²:

Hannspree HT11. Display diagonal: 48,3 cm (19"), HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 4:3. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.