Hannspree logo

Hannspree Hanns.G HS233H3B computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38938
Info modified on:
30 Sept 2024, 14:23:35
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HS233H3B computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HS233H3B, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 3 ms, Black

Long summary description Hannspree Hanns.G HS233H3B computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HS233H3B. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.