Hama logo

Hama Traveldrive 1000&1, High-Speed USB 2.0 card reader Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18014
Info modified on:
25 Feb 2025, 18:22:44
Short summary description Hama Traveldrive 1000&1, High-Speed USB 2.0 card reader Black:

Hama Traveldrive 1000&1, High-Speed USB 2.0, Black, USB 2.0, 480 MB/s, ArcSoft PhotoStudio Darkroom, ArcSoft PhotoImpression 6, ArcSoft Panorama Maker 4 IrfanView 3.98 , Windows 2000 SP3/XP SP2/Vista Mac OS 10.x

Long summary description Hama Traveldrive 1000&1, High-Speed USB 2.0 card reader Black:

Hama Traveldrive 1000&1, High-Speed USB 2.0. Product color: Black. Interface: USB 2.0. Read speed: 480 MB/s. Bundled software: ArcSoft PhotoStudio Darkroom, ArcSoft PhotoImpression 6, ArcSoft Panorama Maker 4 IrfanView 3.98 . Compatible operating systems: Windows 2000 SP3/XP SP2/Vista Mac OS 10.x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.