Haier logo

Haier LE48M7000CF hospitality TV 121,9 cm (48") Full HD 300 cd/m² Smart TV Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50049
Info modified on:
11 Oct 2024, 13:43:24
Short summary description Haier LE48M7000CF hospitality TV 121,9 cm (48") Full HD 300 cd/m² Smart TV Black 20 W:

Haier LE48M7000CF, 121,9 cm (48"), Full HD, 1920 x 1080 pixels, LED, 300 cd/m², Flat

Long summary description Haier LE48M7000CF hospitality TV 121,9 cm (48") Full HD 300 cd/m² Smart TV Black 20 W:

Haier LE48M7000CF. Display diagonal: 121,9 cm (48"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 200 mm. Operating system installed: Android TV, Video formats supported: H.264, MPEG4. RMS rated power: 20 W. Power consumption (typical): 120 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.