Haier logo

Haier LE39M600CF TV 99,1 cm (39") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90557
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier LE39M600CF TV 99,1 cm (39") Full HD Black:

Haier LE39M600CF, 99,1 cm (39"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Haier LE39M600CF TV 99,1 cm (39") Full HD Black:

Haier LE39M600CF. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: Fast Refresh Rate (F2R) 200, Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.