Haier logo

Haier JC-298G wine cooler Freestanding 150 bottle(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44738
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier JC-298G wine cooler Freestanding 150 bottle(s):

Haier JC-298G, Freestanding, 150 bottle(s), Interior light, Black

Long summary description Haier JC-298G wine cooler Freestanding 150 bottle(s):

Haier JC-298G. Appliance placement: Freestanding, Number of shelves: 5 shelves, Product color: Black. Bottles capacity: 150 bottle(s), Noise level: 42 dB. Annual energy consumption: 288 kWh. Weight: 69 kg. Package weight: 77 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.