Haier logo

Haier JC 163 G wine cooler Freestanding 60 bottle(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87421
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier JC 163 G wine cooler Freestanding 60 bottle(s):

Haier JC 163 G, Freestanding, 60 bottle(s), Interior light, Black

Long summary description Haier JC 163 G wine cooler Freestanding 60 bottle(s):

Haier JC 163 G. Appliance placement: Freestanding, Number of shelves: 9 shelves, Product color: Black. Bottles capacity: 60 bottle(s), Noise level: 42 dB. Annual energy consumption: 193 kWh, Energy usage: 0,77 kWh/24h. Weight: 49 kg. Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.