Haier logo

Haier HWS60-12F2S washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71017
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier HWS60-12F2S washing machine Front-load 6 kg 1200 RPM White:

Haier HWS60-12F2S, Front-load, 6 kg, C, 77 dB, 1200 RPM, 171 kWh

Long summary description Haier HWS60-12F2S washing machine Front-load 6 kg 1200 RPM White:

Haier HWS60-12F2S. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 597 mm, Depth: 416 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.