Haier logo

Haier HW60-1003D washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74804
Info modified on:
06 Dec 2021, 12:35:49
Short summary description Haier HW60-1003D washing machine Front-load 6 kg 1000 RPM White:

Haier HW60-1003D, Front-load, 6 kg, C, 72 dB, 1000 RPM, 182 kWh

Long summary description Haier HW60-1003D washing machine Front-load 6 kg 1000 RPM White:

Haier HW60-1003D. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 182 kWh, Annual water consumption washing: 8483 L. Product color: White. Width: 595 mm, Depth: 530 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.