Haier logo

Haier HSU-09LTS14 air conditioner Split system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91366
Info modified on:
12 Dec 2024, 14:16:40
Short summary description Haier HSU-09LTS14 air conditioner Split system White:

Haier HSU-09LTS14, Split system, White, Cooling, Dehumidifying, 8871 BTU/h, R22, 220-240 V

Long summary description Haier HSU-09LTS14 air conditioner Split system White:

Haier HSU-09LTS14. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 3,9 A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 38 dB, Indoor unit width: 79,5 cm. Outdoor unit noise level: 52 dB, Outdoor unit width: 78 cm, Outdoor unit depth: 24,5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.