Haier logo

Haier CFL 633 CS fridge-freezer Freestanding 310 L Grey, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50423
Info modified on:
23 Oct 2019, 15:16:57
Short summary description Haier CFL 633 CS fridge-freezer Freestanding 310 L Grey, Silver:

Haier CFL 633 CS, 310 L, T, 43 dB, 10 kg/24h, Grey, Silver

Long summary description Haier CFL 633 CS fridge-freezer Freestanding 310 L Grey, Silver:

Haier CFL 633 CS. Total net capacity: 310 L. Door hinge: Right. Climate class: T, Noise level: 43 dB. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 10 kg/24h. Product color: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.