Haier logo

Haier C2FE-736CSJ Freestanding 352 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62361
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier C2FE-736CSJ Freestanding 352 L Silver:

Haier C2FE-736CSJ, 352 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Silver

Long summary description Haier C2FE-736CSJ Freestanding 352 L Silver:

Haier C2FE-736CSJ. Total net capacity: 352 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 276 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.