Haier logo

Haier C2FE736CCJ fridge-freezer Freestanding 352 L Cream

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59778
Info modified on:
27 May 2024, 12:05:18
Short summary description Haier C2FE736CCJ fridge-freezer Freestanding 352 L Cream:

Haier C2FE736CCJ, 352 L, No Frost (fridge), SN-T, 12 kg/24h, Cream

Long summary description Haier C2FE736CCJ fridge-freezer Freestanding 352 L Cream:

Haier C2FE736CCJ. Total net capacity: 352 L. Display type: LED. Climate class: SN-T. Fridge net capacity: 201 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 104 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 276 kWh. Product color: Cream

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.