Haier logo

Haier AS12BS4HRA air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74018
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Haier AS12BS4HRA air conditioner Air conditioner indoor unit White:

Haier AS12BS4HRA, Air conditioner indoor unit, White, Cooling, Heating, 3600 W, 1000 W, 4200 W

Long summary description Haier AS12BS4HRA air conditioner Air conditioner indoor unit White:

Haier AS12BS4HRA. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A+, AC input voltage: 230 V. Indoor unit sound power level: 39 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 27 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.