Haier logo

Haier Geos+ Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57587
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Haier Geos+ Air conditioner indoor unit White:

Haier Geos+, Air conditioner indoor unit, White, Cooling, Heating, 2600 W, 1000 W, 3500 W

Long summary description Haier Geos+ Air conditioner indoor unit White:

Haier Geos+. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 147 kWh, Annual energy consumption (heating) (Average heating season): 841 kWh. Indoor unit sound power level: 53 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 20 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.