Haier logo

Haier H3F-320WTAAU1 Upright freezer Freestanding 330 L D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91801
Info modified on:
06 Jun 2025, 02:09:38
Short summary description Haier H3F-320WTAAU1 Upright freezer Freestanding 330 L D White:

Haier H3F-320WTAAU1, 330 L, 21 kg/24h, T, No Frost system, D, White

Long summary description Haier H3F-320WTAAU1 Upright freezer Freestanding 330 L D White:

Haier H3F-320WTAAU1. Freezer net capacity: 330 L, Climate class: T, Freezing capacity: 21 kg/24h, Storage time during power failure: 19 h, Noise level: 38 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Energy efficiency class: D, Annual energy consumption: 212 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.