Haier logo

Haier Cube 90 Serie 5 HCR5919EHMB side-by-side refrigerator Freestanding 528 L E Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79426
Info modified on:
06 Jun 2025, 02:06:08
Short summary description Haier Cube 90 Serie 5 HCR5919EHMB side-by-side refrigerator Freestanding 528 L E Black:

Haier Cube 90 Serie 5 HCR5919EHMB, Freestanding, French door, Black, On door, Glass, Silver frame

Long summary description Haier Cube 90 Serie 5 HCR5919EHMB side-by-side refrigerator Freestanding 528 L E Black:

Haier Cube 90 Serie 5 HCR5919EHMB. Appliance placement: Freestanding, Product design: French door, Product color: Black. Total net capacity: 528 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 351 L, Lamp type: LED. Freezer net capacity: 174 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 330 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.