Haier Cube 83 Serie 5 HRC-45D2H, Freestanding, Multi door, Silver, Door-on-door, Touch, LED
Haier Cube 83 Serie 5 HRC-45D2H. Appliance placement: Freestanding, Product design: Multi door, Product color: Silver. Total net capacity: 468 L, Climate class: SN-ST, Noise emission class: B. Fridge net capacity: 314 L, Lamp type: LED. Freezer net capacity: 154 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 320 kWh, Energy efficiency scale: A to G