Haier logo

Haier Cube 90 Serie 5 HTF-540DP7 side-by-side refrigerator Freestanding 528 L F Platinum, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115356
Info modified on:
14 Jul 2025, 18:14:46
Short summary description Haier Cube 90 Serie 5 HTF-540DP7 side-by-side refrigerator Freestanding 528 L F Platinum, Stainless steel:

Haier Cube 90 Serie 5 HTF-540DP7, Freestanding, French door, Platinum, Stainless steel, Door-on-door, Touch, LED

Long summary description Haier Cube 90 Serie 5 HTF-540DP7 side-by-side refrigerator Freestanding 528 L F Platinum, Stainless steel:

Haier Cube 90 Serie 5 HTF-540DP7. Appliance placement: Freestanding, Product design: French door, Product color: Platinum, Stainless steel. Total net capacity: 528 L, Climate class: SN, Noise emission class: C. Fridge net capacity: 354 L, Fridge gross capacity: 385 L, Lamp type: LED. Freezer net capacity: 174 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 360 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.