Haier logo

Haier Cube 83 Serie 5 HTF-458DG6 side-by-side refrigerator Freestanding 468 L F Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111920
Info modified on:
14 Jul 2025, 22:51:38
Short summary description Haier Cube 83 Serie 5 HTF-458DG6 side-by-side refrigerator Freestanding 468 L F Silver:

Haier Cube 83 Serie 5 HTF-458DG6, Freestanding, French door, Silver, LED, Glass, Silver frame

Long summary description Haier Cube 83 Serie 5 HTF-458DG6 side-by-side refrigerator Freestanding 468 L F Silver:

Haier Cube 83 Serie 5 HTF-458DG6. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Total net capacity: 468 L, Climate class: ST, Noise emission class: B. Fridge net capacity: 314 L, Fridge gross capacity: 350 L, Lamp type: LED. Freezer net capacity: 154 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 320 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.