Haier logo

Haier HWD80-BP14929A washer dryer Freestanding Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2447
Info modified on:
25 Apr 2025, 01:13:51
Short summary description Haier HWD80-BP14929A washer dryer Freestanding Front-load White E:

Haier HWD80-BP14929A, Front-load, Freestanding, White, Right, Black, Black

Long summary description Haier HWD80-BP14929A washer dryer Freestanding Front-load White E:

Haier HWD80-BP14929A. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 40 L. Warranty period: 2 year(s). Depth: 530 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.