Haier logo

Haier HW80-B14876N washing machine Front-load 8 kg 1330 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35012
Info modified on:
24 Jun 2025, 17:12:21
Short summary description Haier HW80-B14876N washing machine Front-load 8 kg 1330 RPM White:

Haier HW80-B14876N, Front-load, 8 kg, B, 66 dB, 1330 RPM, A

Long summary description Haier HW80-B14876N washing machine Front-load 8 kg 1330 RPM White:

Haier HW80-B14876N. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 66 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1330 RPM. Product color: White. Width: 590 mm, Depth: 460 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.